DigitHead, Inc. 500' Lapp Usa Oil Resistant Flexible Control & Power Cable, Stationary, 10 Awg (74/.0117) 6 Mm2, 3 Conductor, Gray Pvc Jacket, Unshielded, 0.492 Outer Diamet Digithead DH-BLK071913-500'

Description
500' LAPP USA - OIL RESISTANT FLEXIBLE CONTROL & POWER CABLE, STATIONARY, 10 AWG (74/.0117) 6 MM2, 3 CONDUCTOR, GRAY PVC JACKET, UNSHIELDED, 0.492" OUTER DIAMET
Description
500' LAPP USA - OIL RESISTANT FLEXIBLE CONTROL & POWER CABLE, STATIONARY, 10 AWG (74/.0117) 6 MM2, 3 CONDUCTOR, GRAY PVC JACKET, UNSHIELDED, 0.492" OUTER DIAMET

Suppliers

Company
Product
Description
Supplier Links
500' Lapp Usa Oil Resistant Flexible Control & Power Cable, Stationary, 10 Awg (74/.0117) 6 Mm2, 3 Conductor, Gray Pvc Jacket, Unshielded, 0.492 Outer Diamet Digithead - 97W4780 - Newark, An Avnet Company
Chicago, IL, United States
500' Lapp Usa Oil Resistant Flexible Control & Power Cable, Stationary, 10 Awg (74/.0117) 6 Mm2, 3 Conductor, Gray Pvc Jacket, Unshielded, 0.492 Outer Diamet Digithead
97W4780
500' Lapp Usa Oil Resistant Flexible Control & Power Cable, Stationary, 10 Awg (74/.0117) 6 Mm2, 3 Conductor, Gray Pvc Jacket, Unshielded, 0.492 Outer Diamet Digithead 97W4780
500' LAPP USA - OIL RESISTANT FLEXIBLE CONTROL & POWER CABLE, STATIONARY, 10 AWG (74/.0117) 6 MM2, 3 CONDUCTOR, GRAY PVC JACKET, UNSHIELDED, 0.492" OUTER DIAMET

500' LAPP USA - OIL RESISTANT FLEXIBLE CONTROL & POWER CABLE, STATIONARY, 10 AWG (74/.0117) 6 MM2, 3 CONDUCTOR, GRAY PVC JACKET, UNSHIELDED, 0.492" OUTER DIAMET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97W4780
Product Name 500' Lapp Usa Oil Resistant Flexible Control & Power Cable, Stationary, 10 Awg (74/.0117) 6 Mm2, 3 Conductor, Gray Pvc Jacket, Unshielded, 0.492 Outer Diamet Digithead
Application Instrumentation and Control; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 052495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-35-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMEB-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers