DigitHead, Inc. Cable, Rj12-Rj12 Plug, 15Ft; Connector Type A Digithead C-RJ126P-15

Description
CABLE, RJ12-RJ12 PLUG, 15FT; Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet
Description
CABLE, RJ12-RJ12 PLUG, 15FT; Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj12-Rj12 Plug, 15Ft; Connector Type A Digithead - 68R5493 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj12-Rj12 Plug, 15Ft; Connector Type A Digithead
68R5493
Cable, Rj12-Rj12 Plug, 15Ft; Connector Type A Digithead 68R5493
CABLE, RJ12-RJ12 PLUG, 15FT; Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes

CABLE, RJ12-RJ12 PLUG, 15FT; Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:-; No. of Conductors:6Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68R5493
Product Name Cable, Rj12-Rj12 Plug, 15Ft; Connector Type A Digithead
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6055A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Connecting cable - KMP4-9P-10-PVC - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474678-5-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers