DigitHead, Inc. Cable Assembly, Computer, 2 X Db9 M To Db9 F, 1Ft; Connector Type A Digithead C-1802Y-001

Description
CABLE ASSEMBLY, COMPUTER, 2 X DB9 M TO DB9 F, 1FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, COMPUTER, 2 X DB9 M TO DB9 F, 1FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Computer, 2 X Db9 M To Db9 F, 1Ft; Connector Type A Digithead - 68R5666 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Computer, 2 X Db9 M To Db9 F, 1Ft; Connector Type A Digithead
68R5666
Cable Assembly, Computer, 2 X Db9 M To Db9 F, 1Ft; Connector Type A Digithead 68R5666
CABLE ASSEMBLY, COMPUTER, 2 X DB9 M TO DB9 F, 1FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, COMPUTER, 2 X DB9 M TO DB9 F, 1FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68R5666
Product Name Cable Assembly, Computer, 2 X Db9 M To Db9 F, 1Ft; Connector Type A Digithead
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details