Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
DIGITHEAD, INC.
C-1546-025FT -- 25 FT HDMI MALE/MALE WITH ETHERNET; 4K @ 30HZ, 24 AWG DIGITHEAD
DigitHead, Inc.
25 Ft Hdmi Male/male With Ethernet; 4K @ 30Hz, 24 Awg Digithead
C-1546-025FT
Description
25 FT HDMI MALE/MALE WITH ETHERNET; 4K @ 30HZ, 24 AWG
Newark, An Avnet Company
Done
Description
25 FT HDMI MALE/MALE WITH ETHERNET; 4K @ 30HZ, 24 AWG
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
25 Ft Hdmi Male/male With Ethernet; 4K @ 30Hz, 24 Awg Digithead
52AH8293
25 Ft Hdmi Male/male With Ethernet; 4K @ 30Hz, 24 Awg Digithead
52AH8293
25 FT HDMI MALE/MALE WITH ETHERNET; 4K @ 30HZ, 24 AWG
25 FT HDMI MALE/MALE WITH ETHERNET; 4K @ 30HZ, 24 AWG
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
52AH8293
Product Name
25 Ft Hdmi Male/male With Ethernet; 4K @ 30Hz, 24 Awg Digithead
Application
LAN / Ethernet
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
TNC to TNC Survey antenna cable
AS-CAB-TNCM-2M5-TNCM-00
View Details
Laurel Electronics LLC
RS485 Splitter Cable
CBL08
Specs
Product Type
Serial
View Details
kTB Solutions
RF Cables And RF Cable Assemblies
RG142
Specs
Application
RF
Rated Temperature
-55 to 200 C (-67 to 392 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable
Specs
Application
LAN / Ethernet; Networking
Cable Shielding
Braid; Foil
Cable Length
82.02 ft (250 dm)
View Details