Digital Systems Engineering, Inc. (DSE) Rugged Tactical Video Recorder Monitor Series TVR12-V

Description
DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. A critical design feature of the TVR display series is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on an 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second. Instantaneous playback and access to data and hi-resolution image output gives users unprecedented advantages for immediate image analysis and processing for video debreifing operations. Standard Features Auto Sensing NTSC/PAL (3) Video Composite Input (1) Video Composite Output 12.1" TFT AM LCD SVGA (800 x 600) Antireflective/Antig lare Surface Treatments LED Backlight (1000:1 Dimming Ratio) Tactile Button OSD User Interface: (MIL-PRF-22885G; 1 million+ actuations) -Power On/OFF -Source Select -Brightness -Contrast Color via OSD Milled Al Case, sealed to IP67/NEMA6 Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Max. Power Consumption DVR Features Records 24-bit high frame-rate video (30 fps) MPEG-4 Data Compression Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) 8 G Solid State Disk Drive Time Stamping (1/100th of a second) Optional Features 12.1" TFT AM LCD XGA (1024 x 768) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
Description
DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. A critical design feature of the TVR display series is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on an 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second. Instantaneous playback and access to data and hi-resolution image output gives users unprecedented advantages for immediate image analysis and processing for video debreifing operations. Standard Features Auto Sensing NTSC/PAL (3) Video Composite Input (1) Video Composite Output 12.1" TFT AM LCD SVGA (800 x 600) Antireflective/Antig lare Surface Treatments LED Backlight (1000:1 Dimming Ratio) Tactile Button OSD User Interface: (MIL-PRF-22885G; 1 million+ actuations) -Power On/OFF -Source Select -Brightness -Contrast Color via OSD Milled Al Case, sealed to IP67/NEMA6 Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Max. Power Consumption DVR Features Records 24-bit high frame-rate video (30 fps) MPEG-4 Data Compression Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) 8 G Solid State Disk Drive Time Stamping (1/100th of a second) Optional Features 12.1" TFT AM LCD XGA (1024 x 768) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

Suppliers

Company
Product
Description
Supplier Links
Rugged Tactical Video Recorder Monitor Series - TVR12-V - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Rugged Tactical Video Recorder Monitor Series
TVR12-V
Rugged Tactical Video Recorder Monitor Series TVR12-V
DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. A critical design feature of the TVR display series is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on an 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second. Instantaneous playback and access to data and hi-resolution image output gives users unprecedented advantages for immediate image analysis and processing for video debreifing operations. Standard Features Auto Sensing NTSC/PAL (3) Video Composite Input (1) Video Composite Output 12.1" TFT AM LCD SVGA (800 x 600) Antireflective/Antig lare Surface Treatments LED Backlight (1000:1 Dimming Ratio) Tactile Button OSD User Interface: (MIL-PRF-22885G; 1 million+ actuations) -Power On/OFF -Source Select -Brightness -Contrast Color via OSD Milled Al Case, sealed to IP67/NEMA6 Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Max. Power Consumption DVR Features Records 24-bit high frame-rate video (30 fps) MPEG-4 Data Compression Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) 8 G Solid State Disk Drive Time Stamping (1/100th of a second) Optional Features 12.1" TFT AM LCD XGA (1024 x 768) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.

A critical design feature of the TVR display series is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on an 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second.

Instantaneous playback and access to data and hi-resolution image output gives users unprecedented advantages for immediate image analysis and processing for video debreifing operations.

Standard Features

  • Auto Sensing NTSC/PAL
  • (3) Video Composite Input
  • (1) Video Composite Output
  • 12.1" TFT AM LCD SVGA (800 x 600)
  • Antireflective/Antiglare Surface Treatments
  • LED Backlight (1000:1 Dimming Ratio)
  • Tactile Button OSD User Interface: (MIL-PRF-22885G; 1 million+ actuations)
    -Power On/OFF -Source Select
    -Brightness -Contrast Color via OSD
  • Milled Al Case, sealed to IP67/NEMA6
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 20 Watts Max. Power Consumption

DVR Features

  • Records 24-bit high frame-rate video (30 fps)
  • MPEG-4 Data Compression
  • Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC)
  • 8 G Solid State Disk Drive
  • Time Stamping (1/100th of a second)

Optional Features

  • 12.1" TFT AM LCD XGA (1024 x 768)
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • 19" Rack Mount

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Human Machine Interfaces
Product Number TVR12-V
Product Name Rugged Tactical Video Recorder Monitor Series
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 347945 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Programmable Operator Interface - MONITOUCH HMI V1008iSLD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 800x600
View Details