Digital Systems Engineering, Inc. (DSE) Driver's Vision Enhancer Series DVE-SPYDER

Description
The DVE-SPYDER display is an advanced Driver's Vision Enhancer (DVE) display that offers DSE's intellligent display technology. A unique design feature of the DVE-SPYDER display is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording and playback of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on its 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second. Options such as night vision compliance (MIL-STD-3009 Class B) and programmable buttons via RS422 protocol are available on the rugged DVE monitor. The DVE-SPYDER display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness situations. DSE's DVE Display Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. For more information regarding the DVE-SPYDER driver's vision enhancer display (DVE), please contact DSE. DVE-SPYDER Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (1) Pass-through Video Sensor Output • (1) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • USB Download Port (appears as a remote HDD when connected to a PC) • On-display playback • 8G Solid State Disk Drive • Time Stamping (1/100th of a second)
Description
The DVE-SPYDER display is an advanced Driver's Vision Enhancer (DVE) display that offers DSE's intellligent display technology. A unique design feature of the DVE-SPYDER display is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording and playback of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on its 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second. Options such as night vision compliance (MIL-STD-3009 Class B) and programmable buttons via RS422 protocol are available on the rugged DVE monitor. The DVE-SPYDER display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness situations. DSE's DVE Display Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. For more information regarding the DVE-SPYDER driver's vision enhancer display (DVE), please contact DSE. DVE-SPYDER Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (1) Pass-through Video Sensor Output • (1) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • USB Download Port (appears as a remote HDD when connected to a PC) • On-display playback • 8G Solid State Disk Drive • Time Stamping (1/100th of a second)

Suppliers

Company
Product
Description
Supplier Links
Driver's Vision Enhancer Series - DVE-SPYDER - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE-SPYDER
Driver's Vision Enhancer Series DVE-SPYDER
The DVE-SPYDER display is an advanced Driver's Vision Enhancer (DVE) display that offers DSE's intellligent display technology. A unique design feature of the DVE-SPYDER display is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording and playback of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on its 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second. Options such as night vision compliance (MIL-STD-3009 Class B) and programmable buttons via RS422 protocol are available on the rugged DVE monitor. The DVE-SPYDER display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness situations. DSE's DVE Display Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. For more information regarding the DVE-SPYDER driver's vision enhancer display (DVE), please contact DSE. DVE-SPYDER Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (1) Pass-through Video Sensor Output • (1) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • USB Download Port (appears as a remote HDD when connected to a PC) • On-display playback • 8G Solid State Disk Drive • Time Stamping (1/100th of a second)

The DVE-SPYDER display is an advanced Driver's Vision Enhancer (DVE) display that offers DSE's intellligent display technology. A unique design feature of the DVE-SPYDER display is an integrated Digital Video Recorder (DVR). The internal DVR provides real-time recording and playback of high frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on its 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time stamping up to 1/100th of a second.

Options such as night vision compliance (MIL-STD-3009 Class B) and programmable buttons via RS422 protocol are available on the rugged DVE monitor. The DVE-SPYDER display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness situations. DSE's DVE Display Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. For more information regarding the DVE-SPYDER driver's vision enhancer display (DVE), please contact DSE.

DVE-SPYDER Features

• (1) Sensor Input (RS-170)
• (1) AUX Composite Video Input
• (1) Pass-through Video Sensor Output
• (1) RS422 Serial Data Interface
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Transflective Enhancement
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP6/NEMA 6
• Military Grade Sealed Connectors
• Mounts in Standard A-Kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
• 30 Watts Maximum Power Consumption
• Programmable Buttons via RS422
• Optional NVIS Compliance (MIL-STD-3009 Class B)

Integrated DVR Features

• Records 24-bit high frame-rate video (30 fps)
• MPEG-4 Data Compression
• USB Download Port (appears as a remote HDD when connected to a PC)
• On-display playback
• 8G Solid State Disk Drive
• Time Stamping (1/100th of a second)

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Human Machine Interfaces
Product Number DVE-SPYDER
Product Name Driver's Vision Enhancer Series
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH Technoshot TS1070Si-U126 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details