Digital Systems Engineering, Inc. (DSE) All Weather Monitor Series II AWM12VR

Description
DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment. Standard Features Auto Sensing NTSC/PAL Video (3) and RGB (1) Inputs Instant Source Selection Switch 12.1" TFT AM LCD SVGA (800 x 600) Brightness Range 5-800 nits Transflective Enhancement Antireflective / Antiglare Surface Treatments 3-Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Black Anodized Finish IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC) †(MIL-STD-1275) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features 12.1" TFT AM LCD XGA (1024 x 768) USB Pass-through with IP68 Sealed Connector Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount External VAC 120/240 Power Supply LED Backlight
Description
DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment. Standard Features Auto Sensing NTSC/PAL Video (3) and RGB (1) Inputs Instant Source Selection Switch 12.1" TFT AM LCD SVGA (800 x 600) Brightness Range 5-800 nits Transflective Enhancement Antireflective / Antiglare Surface Treatments 3-Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Black Anodized Finish IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC) †(MIL-STD-1275) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features 12.1" TFT AM LCD XGA (1024 x 768) USB Pass-through with IP68 Sealed Connector Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount External VAC 120/240 Power Supply LED Backlight

Suppliers

Company
Product
Description
Supplier Links
All Weather Monitor Series II - AWM12VR - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
All Weather Monitor Series II
AWM12VR
All Weather Monitor Series II AWM12VR
DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment. Standard Features Auto Sensing NTSC/PAL Video (3) and RGB (1) Inputs Instant Source Selection Switch 12.1" TFT AM LCD SVGA (800 x 600) Brightness Range 5-800 nits Transflective Enhancement Antireflective / Antiglare Surface Treatments 3-Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Black Anodized Finish IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC) †(MIL-STD-1275) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features 12.1" TFT AM LCD XGA (1024 x 768) USB Pass-through with IP68 Sealed Connector Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount External VAC 120/240 Power Supply LED Backlight

DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment.

Standard Features

  • Auto Sensing NTSC/PAL
  • Video (3) and RGB (1) Inputs
  • Instant Source Selection Switch
  • 12.1" TFT AM LCD SVGA (800 x 600)
  • Brightness Range 5-800 nits
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments 3-Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Black Anodized Finish
  • IP68 Anticorrosive Metal Sealed Connectors
  • Wide Range Input (10-36 VDC) †(MIL-STD-1275)
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 20 Watts Maximum Power Consumption

Optional Features

  • 12.1" TFT AM LCD XGA (1024 x 768)
  • USB Pass-through with IP68 Sealed Connector
  • Analog Resistive Touch Screen
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • 19" Rack Mount
  • External VAC 120/240 Power Supply
  • LED Backlight

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Touch Screen Displays
Product Number AWM12VR
Product Name All Weather Monitor Series II
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers
Mounting accessories - 762-9315 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details