Digital Systems Engineering, Inc. (DSE) MSMR Rugged Military Display Series 15.0"MSMR

Description
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 15.0” TFT AM LCD XGA (1024 x 768) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption
Description
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 15.0” TFT AM LCD XGA (1024 x 768) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption

Suppliers

Company
Product
Description
Supplier Links
MSMR Rugged Military Display Series - 15.0
Scottsdale, AZ, USA
MSMR Rugged Military Display Series
15.0"MSMR
MSMR Rugged Military Display Series 15.0"MSMR
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 15.0” TFT AM LCD XGA (1024 x 768) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption

The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels.

The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.
Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions.

Standard Features:

  • (1) Analog RGB Video Input
  • 15.0” TFT AM LCD XGA (1024 x 768)
  • Sunlight Readable
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 40 Watts Maximum Power Consumption

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Touch Screen Displays
Product Number 15.0"MSMR
Product Name MSMR Rugged Military Display Series
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details