DigiPas Technologies Inc. eGeeTouch Smart NFC Cards & Key Fobs for All eGeeTouch Smart Locks 5-NFC-2002CF

Description
eGeeTouch is the smart lock that keeps getting smarter! the LATEST eGeeTouch FREE App enables users to register up to 20 NFC fobs per lock and COMMERCIAL (PAID) App up to 200 NFC fobs in one single smartlock in addition to unlimited numbers of smartphones access depending on your subscription package. A Web-based Intelligent Access Management Software is also included in the subscription package to allow Administrator(s) to ASSIGN, SET, REVOKE access and TRACK user's historical accesses on those smartlocks from ANYWHERE, at ANYTIME. Our HIGH SECURITY SYSTEM with advanced NFC Technology is specifically developed to replace old-fashioned keyed padlocks that are vulnerable to risk of key-picking/bumping and "Cumbersome" when a lost/stolen key requires chaning the entire lock and all keys must be changed and re-keyed. Users may CHOOSE any COMBINATION of using smartphones and/or NFC Fobs, Cards, Wristbands, etc to gain access to these smartlocks. This allows for a SMOOTH transition from Old-Fashioned keyed padlocks to the NEW eGeeTouch Smartlocks especially for many Old-Timers who often prefer to use fobs instead of smartphones but willing to give up conventional keys. With eGeeTouch Smart NFC Access, you'll NEVER NEEDED to go all the way to a physical store to DUPLICATE KEYS. Simply PROGRAM/REGISTER your fobs to any specific lock(s) using eGeeTouch Manager App on your own and at the COMFORT of your home or office. When a fob get lost, simply DELETE it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. Finally, NO HUSTLES of replacing entire padlock and re-duplicating all conventional keys WHENEVER ONE key is lost! Specifications: 1. Wireless & Access Technology: Near Field Communication (NFC) 2. Compatibility: ALL eGeeTouch Smart Locks 3. Material: ABS Plastic 4. Waterproof: 100% 5. CARD Dimension: Length:86mm, Width:1mm, Height:54mm & KEY FOB Dimension: Length:32mm, Width:4mm, Height:64mm 6. Weight: CARD=~5.95g each & KEY FOB=~4.25g each 7. Support eGeeTouch FREE Consumer App: Up to 20 Fobs 8. Support eGeeTouch PAID Industry Grade Commercial App: Up to 200 Fobs Features: 1. LIGHTWEIGHT & WATERPROOF: In the size of a coin or credit card so you can carry them anywhere easily for a swim, gym, hiking etc or as alternative key or backup key in place of using smartphone access 2. PROGRAMMABLE: Easy to ADD or REGISTER by your own with via eGeeTouch Mobile App. Easily set it by your own. Up to 20 Fobs for FREE Consumer App & Up to 200 Fobs for PAID Commercial App 3. SECURITY & PEACE-of-MIND: Protected by NFC secured Technology. When a fob get lost, simply delete it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. 4. COMPATIBLE with ALL eGeeTouch Smart Locks, Smart Padlock, Luggage Locks and Travel Locks 5. GREAT FOR COMMERCIAL APPLICATIONS*: For large numbers of users, Assign up to 200 fobs/tags to access a SINGLE padlock. ASSIGN, REVOKE, TRACK Access, etc for LARGE number of users. *Require GeeTouch COMMERCIAL Solution (PAID) with Enterprise-grade Mobile App & Web-Based Intelligent Access Management (IAM) Software. Contact our Sales Team at: www.egeetouch.com/co ntact/sales-enquiry for more details.
Description
eGeeTouch is the smart lock that keeps getting smarter! the LATEST eGeeTouch FREE App enables users to register up to 20 NFC fobs per lock and COMMERCIAL (PAID) App up to 200 NFC fobs in one single smartlock in addition to unlimited numbers of smartphones access depending on your subscription package. A Web-based Intelligent Access Management Software is also included in the subscription package to allow Administrator(s) to ASSIGN, SET, REVOKE access and TRACK user's historical accesses on those smartlocks from ANYWHERE, at ANYTIME. Our HIGH SECURITY SYSTEM with advanced NFC Technology is specifically developed to replace old-fashioned keyed padlocks that are vulnerable to risk of key-picking/bumping and "Cumbersome" when a lost/stolen key requires chaning the entire lock and all keys must be changed and re-keyed. Users may CHOOSE any COMBINATION of using smartphones and/or NFC Fobs, Cards, Wristbands, etc to gain access to these smartlocks. This allows for a SMOOTH transition from Old-Fashioned keyed padlocks to the NEW eGeeTouch Smartlocks especially for many Old-Timers who often prefer to use fobs instead of smartphones but willing to give up conventional keys. With eGeeTouch Smart NFC Access, you'll NEVER NEEDED to go all the way to a physical store to DUPLICATE KEYS. Simply PROGRAM/REGISTER your fobs to any specific lock(s) using eGeeTouch Manager App on your own and at the COMFORT of your home or office. When a fob get lost, simply DELETE it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. Finally, NO HUSTLES of replacing entire padlock and re-duplicating all conventional keys WHENEVER ONE key is lost! Specifications: 1. Wireless & Access Technology: Near Field Communication (NFC) 2. Compatibility: ALL eGeeTouch Smart Locks 3. Material: ABS Plastic 4. Waterproof: 100% 5. CARD Dimension: Length:86mm, Width:1mm, Height:54mm & KEY FOB Dimension: Length:32mm, Width:4mm, Height:64mm 6. Weight: CARD=~5.95g each & KEY FOB=~4.25g each 7. Support eGeeTouch FREE Consumer App: Up to 20 Fobs 8. Support eGeeTouch PAID Industry Grade Commercial App: Up to 200 Fobs Features: 1. LIGHTWEIGHT & WATERPROOF: In the size of a coin or credit card so you can carry them anywhere easily for a swim, gym, hiking etc or as alternative key or backup key in place of using smartphone access 2. PROGRAMMABLE: Easy to ADD or REGISTER by your own with via eGeeTouch Mobile App. Easily set it by your own. Up to 20 Fobs for FREE Consumer App & Up to 200 Fobs for PAID Commercial App 3. SECURITY & PEACE-of-MIND: Protected by NFC secured Technology. When a fob get lost, simply delete it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. 4. COMPATIBLE with ALL eGeeTouch Smart Locks, Smart Padlock, Luggage Locks and Travel Locks 5. GREAT FOR COMMERCIAL APPLICATIONS*: For large numbers of users, Assign up to 200 fobs/tags to access a SINGLE padlock. ASSIGN, REVOKE, TRACK Access, etc for LARGE number of users. *Require GeeTouch COMMERCIAL Solution (PAID) with Enterprise-grade Mobile App & Web-Based Intelligent Access Management (IAM) Software. Contact our Sales Team at: www.egeetouch.com/co ntact/sales-enquiry for more details.

Suppliers

Company
Product
Description
Supplier Links
eGeeTouch Smart NFC Cards & Key Fobs for All eGeeTouch Smart Locks - 5-NFC-2002CF - DigiPas Technologies Inc.
Irvine, CA, United States
eGeeTouch Smart NFC Cards & Key Fobs for All eGeeTouch Smart Locks
5-NFC-2002CF
eGeeTouch Smart NFC Cards & Key Fobs for All eGeeTouch Smart Locks 5-NFC-2002CF
eGeeTouch is the smart lock that keeps getting smarter! the LATEST eGeeTouch FREE App enables users to register up to 20 NFC fobs per lock and COMMERCIAL (PAID) App up to 200 NFC fobs in one single smartlock in addition to unlimited numbers of smartphones access depending on your subscription package. A Web-based Intelligent Access Management Software is also included in the subscription package to allow Administrator(s) to ASSIGN, SET, REVOKE access and TRACK user's historical accesses on those smartlocks from ANYWHERE, at ANYTIME. Our HIGH SECURITY SYSTEM with advanced NFC Technology is specifically developed to replace old-fashioned keyed padlocks that are vulnerable to risk of key-picking/bumping and "Cumbersome" when a lost/stolen key requires chaning the entire lock and all keys must be changed and re-keyed. Users may CHOOSE any COMBINATION of using smartphones and/or NFC Fobs, Cards, Wristbands, etc to gain access to these smartlocks. This allows for a SMOOTH transition from Old-Fashioned keyed padlocks to the NEW eGeeTouch Smartlocks especially for many Old-Timers who often prefer to use fobs instead of smartphones but willing to give up conventional keys. With eGeeTouch Smart NFC Access, you'll NEVER NEEDED to go all the way to a physical store to DUPLICATE KEYS. Simply PROGRAM/REGISTER your fobs to any specific lock(s) using eGeeTouch Manager App on your own and at the COMFORT of your home or office. When a fob get lost, simply DELETE it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. Finally, NO HUSTLES of replacing entire padlock and re-duplicating all conventional keys WHENEVER ONE key is lost! Specifications: 1. Wireless & Access Technology: Near Field Communication (NFC) 2. Compatibility: ALL eGeeTouch Smart Locks 3. Material: ABS Plastic 4. Waterproof: 100% 5. CARD Dimension: Length:86mm, Width:1mm, Height:54mm & KEY FOB Dimension: Length:32mm, Width:4mm, Height:64mm 6. Weight: CARD=~5.95g each & KEY FOB=~4.25g each 7. Support eGeeTouch FREE Consumer App: Up to 20 Fobs 8. Support eGeeTouch PAID Industry Grade Commercial App: Up to 200 Fobs Features: 1. LIGHTWEIGHT & WATERPROOF: In the size of a coin or credit card so you can carry them anywhere easily for a swim, gym, hiking etc or as alternative key or backup key in place of using smartphone access 2. PROGRAMMABLE: Easy to ADD or REGISTER by your own with via eGeeTouch Mobile App. Easily set it by your own. Up to 20 Fobs for FREE Consumer App & Up to 200 Fobs for PAID Commercial App 3. SECURITY & PEACE-of-MIND: Protected by NFC secured Technology. When a fob get lost, simply delete it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. 4. COMPATIBLE with ALL eGeeTouch Smart Locks, Smart Padlock, Luggage Locks and Travel Locks 5. GREAT FOR COMMERCIAL APPLICATIONS*: For large numbers of users, Assign up to 200 fobs/tags to access a SINGLE padlock. ASSIGN, REVOKE, TRACK Access, etc for LARGE number of users. *Require GeeTouch COMMERCIAL Solution (PAID) with Enterprise-grade Mobile App & Web-Based Intelligent Access Management (IAM) Software. Contact our Sales Team at: www.egeetouch.com/co ntact/sales-enquiry for more details.

eGeeTouch is the smart lock that keeps getting smarter! the LATEST eGeeTouch FREE App enables users to register up to 20 NFC fobs per lock and COMMERCIAL (PAID) App up to 200 NFC fobs in one single smartlock in addition to unlimited numbers of smartphones access depending on your subscription package. A Web-based Intelligent Access Management Software is also included in the subscription package to allow Administrator(s) to ASSIGN, SET, REVOKE access and TRACK user's historical accesses on those smartlocks from ANYWHERE, at ANYTIME.
Our HIGH SECURITY SYSTEM with advanced NFC Technology is specifically developed to replace old-fashioned keyed padlocks that are vulnerable to risk of key-picking/bumping and "Cumbersome" when a lost/stolen key requires chaning the entire lock and all keys must be changed and re-keyed.
Users may CHOOSE any COMBINATION of using smartphones and/or NFC Fobs, Cards, Wristbands, etc to gain access to these smartlocks. This allows for a SMOOTH transition from Old-Fashioned keyed padlocks to the NEW eGeeTouch Smartlocks especially for many Old-Timers who often prefer to use fobs instead of smartphones but willing to give up conventional keys.
With eGeeTouch Smart NFC Access, you'll NEVER NEEDED to go all the way to a physical store to DUPLICATE KEYS. Simply PROGRAM/REGISTER your fobs to any specific lock(s) using eGeeTouch Manager App on your own and at the COMFORT of your home or office. When a fob get lost, simply DELETE it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used. Finally, NO HUSTLES of replacing entire padlock and re-duplicating all conventional keys WHENEVER ONE key is lost!

Specifications:

1. Wireless & Access Technology: Near Field Communication (NFC)
2. Compatibility: ALL eGeeTouch Smart Locks
3. Material: ABS Plastic
4. Waterproof: 100%
5. CARD Dimension: Length:86mm, Width:1mm, Height:54mm & KEY FOB Dimension: Length:32mm, Width:4mm, Height:64mm
6. Weight: CARD=~5.95g each & KEY FOB=~4.25g each
7. Support eGeeTouch FREE Consumer App: Up to 20 Fobs
8. Support eGeeTouch PAID Industry Grade Commercial App: Up to 200 Fobs

Features:

1. LIGHTWEIGHT & WATERPROOF: In the size of a coin or credit card so you can carry them anywhere easily for a swim, gym, hiking etc or as alternative key or backup key in place of using smartphone access
2. PROGRAMMABLE: Easy to ADD or REGISTER by your own with via eGeeTouch Mobile App. Easily set it by your own. Up to 20 Fobs for FREE Consumer App & Up to 200 Fobs for PAID Commercial App
3. SECURITY & PEACE-of-MIND: Protected by NFC secured Technology. When a fob get lost, simply delete it from app. Access for the Deleted Fobs will be REMOVED and can NO LONGER be used.
4. COMPATIBLE with ALL eGeeTouch Smart Locks, Smart Padlock, Luggage Locks and Travel Locks
5. GREAT FOR COMMERCIAL APPLICATIONS*: For large numbers of users, Assign up to 200 fobs/tags to access a SINGLE padlock. ASSIGN, REVOKE, TRACK Access, etc for LARGE number of users. *Require GeeTouch COMMERCIAL Solution (PAID) with Enterprise-grade Mobile App & Web-Based Intelligent Access Management (IAM) Software. Contact our Sales Team at: www.egeetouch.com/contact/sales-enquiry for more details.

Supplier's Site

Technical Specifications

  DigiPas Technologies Inc.
Product Category RFID Tags
Product Number 5-NFC-2002CF
Product Name eGeeTouch Smart NFC Cards & Key Fobs for All eGeeTouch Smart Locks
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
Low Frequency RFID Tag - RFT-100 - Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Specs
Frequency 125000 Hz
Detection Range 8.00 to 10.00 cm (3.15 to 3.94 inch)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details