Digilent, Inc. Expansion Boards, Daughter Cards 410-287

Description
TCN75AVUA Temperature Sensor Pmod™ Platform Evaluation Expansion Board
Request a Quote Datasheet
Description
TCN75AVUA Temperature Sensor Pmod™ Platform Evaluation Expansion Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 1286-1136-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
1286-1136-ND
Expansion Boards, Daughter Cards 1286-1136-ND
TCN75AVUA Temperature Sensor Pmod™ Platform Evaluation Expansion Board

TCN75AVUA Temperature Sensor Pmod™ Platform Evaluation Expansion Board

Buy Now Datasheet
Evaluation Boards - Sensors - 410-287 - 796508-410-287 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - 410-287
796508-410-287
Evaluation Boards - Sensors - 410-287 796508-410-287
Manufacturer: Digilent, Inc. Win Source Part Number: 796508-410-287 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: No Utilized IC / Part: TCN75AVUA Sensor Type: Temperature Family Name: 410-287 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Digilent, Inc.
Win Source Part Number: 796508-410-287
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C
Sensitivity: ±1°C
Supplied Contents: Board(s)
Sensing Range: -40°C ~ 125°C
Embedded: No
Utilized IC / Part: TCN75AVUA
Sensor Type: Temperature
Family Name: 410-287
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 410-287 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
410-287
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 410-287
PMODTMP3 TEMP SENSOR TCN75AVUA

PMODTMP3 TEMP SENSOR TCN75AVUA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1286-1136-ND 796508-410-287 410-287
Product Name Expansion Boards, Daughter Cards Evaluation Boards - Sensors - 410-287 Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Supported System Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,BLNK2-542R+, NK0402C, 50OHM - TB-1012-2542+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details