Manufacturer: Digilent, Inc.
Win Source Part Number: 796678-410-286
Operating Supply Voltage: 2.7 V ~ 5.25 V
Interface: SPI
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: ADC081S021, TEMT6000X01
Sensor Type: Light, Ambient
Family Name: 410-286
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
ADC081S021, TEMT6000X01 Light Sensor Pmod™ Platform Evaluation Expansion Board
Pmod ALS Ambient Light Sensor, SPI
PMODALS AMBIENT LIGHT SENSOR
LIGHT-TO-DIGITAL SENSING BOARD; Accessory Type:PmodALS Light-to-Digital Sensing Board; For Use With:Pmod Compatible Evaluation & Development Boards; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 796678-410-286 | 1286-1095-ND | 1346463 | 410-286 | 40AH1618 |
| Product Name | Evaluation Boards - Sensors - 410-286 | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Light-To-Digital Sensing Board; Accessory Type Digilent |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |