Digilent, Inc. Evaluation Boards - Digital to Analog Converters (DACs) - 410-063 410-063

Description
Manufacturer: Digilent, Inc. Win Source Part Number: 767299-410-063 Operating Temperature Range: -40°C ~ 105°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: AD7303 Settling Time: 1.2μs Family Name: 410-063 Number of DAC's: 4 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 833k ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Digilent, Inc. Win Source Part Number: 767299-410-063 Operating Temperature Range: -40°C ~ 105°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: AD7303 Settling Time: 1.2μs Family Name: 410-063 Number of DAC's: 4 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 833k ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Digital to Analog Converters (DACs) - 410-063 - 767299-410-063 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - 410-063
767299-410-063
Evaluation Boards - Digital to Analog Converters (DACs) - 410-063 767299-410-063
Manufacturer: Digilent, Inc. Win Source Part Number: 767299-410-063 Operating Temperature Range: -40°C ~ 105°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: AD7303 Settling Time: 1.2μs Family Name: 410-063 Number of DAC's: 4 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 833k ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Digilent, Inc.
Win Source Part Number: 767299-410-063
Operating Temperature Range: -40°C ~ 105°C
Data Interface: MICROWIRE, Serial, SPI
Supplied Contents: Board(s)
Resolution: 8
Utilized IC / Part: AD7303
Settling Time: 1.2μs
Family Name: 410-063
Number of DAC's: 4
DAC Type: Voltage
Categories: Development Boards, Kits, Programmers
Sampling Rate: 833k
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Expansion Boards, Daughter Cards - 1286-1003-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
1286-1003-ND
Expansion Boards, Daughter Cards 1286-1003-ND
AD7303 Digital to Analog Converter (DAC) Data Acquisition Pmod™ Platform Evaluation Expansion Board

AD7303 Digital to Analog Converter (DAC) Data Acquisition Pmod™ Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 410-063 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
410-063
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 410-063
BOARD PMODDA1 FOR AD7303

BOARD PMODDA1 FOR AD7303

Supplier's Site
Digital To Analog Module Converter Board; Accessory Type Digilent - 40AH1551 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Module Converter Board; Accessory Type Digilent
40AH1551
Digital To Analog Module Converter Board; Accessory Type Digilent 40AH1551
DIGITAL TO ANALOG MODULE CONVERTER BOARD; Accessory Type:PmodDA1 Digital to Analog Module Converter Board; For Use With:Pmod Compatible Evaluation & Development Boards; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG MODULE CONVERTER BOARD; Accessory Type:PmodDA1 Digital to Analog Module Converter Board; For Use With:Pmod Compatible Evaluation & Development Boards; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 767299-410-063 1286-1003-ND 410-063 40AH1551
Product Name Evaluation Boards - Digital to Analog Converters (DACs) - 410-063 Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Digital To Analog Module Converter Board; Accessory Type Digilent
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
TB,MNA-2W+DQ849,08AM02,50 OHM - TB-186-2W+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BTS7008-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details