Digilent, Inc. Evaluation, Development Board Enclosures 250-132

Description
Housing Metal, Aluminum Black Cover Included X
Request a Quote Datasheet
Description
Housing Metal, Aluminum Black Cover Included X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1286-250-132-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1286-250-132-ND
Evaluation, Development Board Enclosures 1286-250-132-ND
Housing Metal, Aluminum Black Cover Included X

Housing Metal, Aluminum Black Cover Included X

Buy Now Datasheet
Development Board Enclosures - 2043242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Development Board Enclosures
2043242
Development Board Enclosures 2043242
Ecylpse Z7 Enclosure Kit

Ecylpse Z7 Enclosure Kit

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1286-250-132-ND 2043242
Product Name Evaluation, Development Board Enclosures Development Board Enclosures
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Desktop Enclosures - 8194059 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 4.72 inch (120 mm)
Width 5.91 inch (150 mm)
View Details