Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 30-WLCSP (2.96x2.46)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | SSM2804CBZ-R7TR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.5 to 3.6 volts |
| Output Power | 3.6 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |