Amplifier IC 1-Channel (Mono) Class D 12-WLCSP (1.42x1.67)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | SSM2519ACBZ-R7TR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 1.5 to 3.6 volts |
| Output Power | 2.75 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |