Amplifier IC 2-Channel (Stereo) Class D 20-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | SSM2518CPZ-R7DKR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| Output Power | 2.5 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |