Amplifier IC 1-Channel (Mono) Class D 8-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | SSM2305CPZ-R2TR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.2 to 5.5 volts |
| Output Power | 2.8 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |