Amplifier IC 1-Channel (Mono) Class D 8-LFCSP-VD (3x3)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | SSM2301CPZ-R2-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.5 to 5 volts |
| Output Power | 1.52 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |