DigiKey Analog to Digital Converters (ADC) MX7828LCWI+T-ND

Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MX7828LCWI+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MX7828LCWI+T-ND
Analog to Digital Converters (ADC) MX7828LCWI+T-ND
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SOIC

8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MX7828LCWI+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1287EKA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4683BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details