DigiKey Analog to Digital Converters (ADC) MX7705EWE+-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MX7705EWE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MX7705EWE+-ND
Analog to Digital Converters (ADC) MX7705EWE+-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MX7705EWE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4004BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details