DigiKey Analog to Digital Converters (ADC) MX7705EUE+-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MX7705EUE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MX7705EUE+-ND
Analog to Digital Converters (ADC) MX7705EUE+-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MX7705EUE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11606EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11136ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4010BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details