DigiKey Digital to Analog Converters (DAC) MX7541AJN+-ND

Description
12 Bit Digital to Analog Converter 1 18-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MX7541AJN+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MX7541AJN+-ND
Digital to Analog Converters (DAC) MX7541AJN+-ND
12 Bit Digital to Analog Converter 1 18-PDIP

12 Bit Digital to Analog Converter 1 18-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MX7541AJN+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "18-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5065ARUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5811NEUT+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD3541RBCPZ16-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-VFQFN, CSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD420ARZ-32-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details