DigiKey Digital to Analog Converters (DAC) MX7535KP+T-ND

Description
14 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MX7535KP+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MX7535KP+T-ND
Digital to Analog Converters (DAC) MX7535KP+T-ND
14 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)

14 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MX7535KP+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tape Reel
Pins 28
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD3551RBCPZ16-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5805BAUB+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5183BEEI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5318BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details