DigiKey Digital to Analog Converters (DAC) MX7528JCWP+-ND

Description
8 Bit Digital to Analog Converter 2 20-SOIC
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 2 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MX7528JCWP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MX7528JCWP+-ND
Digital to Analog Converters (DAC) MX7528JCWP+-ND
8 Bit Digital to Analog Converter 2 20-SOIC

8 Bit Digital to Analog Converter 2 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MX7528JCWP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX531BESD+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5441BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD3542RBCPZ12-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-VFQFN, CSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5313RBRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details