DigiKey Analog to Digital Converters (ADC) MX574ALCWI+T-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MX574ALCWI+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MX574ALCWI+T-ND
Analog to Digital Converters (ADC) MX574ALCWI+T-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MX574ALCWI+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4682BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details