Isolated Module DC DC Converter 2 Output 15V -15V 190mA, 190mA 18V - 36V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MT5A-2415WI-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |