Automotive, AEC-Q100, MAXQ® Microcontroller IC 16-Bit 16MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MAXQ7667AACM/V+T-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| Bits | Other; A/D 5x12b |
| RAM | 2 KB |
| ROM | 32 KB |