IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MAX9947ETE+-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 2.18 MHz |
| Data Rate | 115 kbps |
| Bias Current | 23 mA |