Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-UCSP (1.7x2.56)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9875ERP+T-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.7 to 5.25 volts |
| Output Power | 0.8250 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |