Amplifier IC 2-Channel (Stereo) Class D 24-TQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX98400BETG+DKR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 8 to 28 volts |
| Output Power | 12 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |