Amplifier IC 1-Channel (Mono) Class D 22-FC2QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX98374EFF+T-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 16 volts |
| Output Power | 12.5 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |