Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9820ETB+TCT-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Output Power | 0.0950 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |