Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 28-TQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9792AETI+T-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 4.5 to 5.5 volts |
| Output Power | 3.7 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |