Amplifier IC 1-Channel (Mono) Class D 16-TQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9759ETE+-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 3 to 5.5 volts |
| Output Power | 4.3 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |