Amplifier IC 2-Channel (Stereo) Class D 44-TQFN (7x7)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9744ETH+TDKR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 4.5 to 14 volts |
| Output Power | 22.5 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |