Amplifier IC 2-Channel (Stereo) Class D 56-TQFN (8x8)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9741ETN+D-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 10 to 25 volts |
| Output Power | 12 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |