Amplifier IC Headphones, 2-Channel (Stereo) Class H 12-WLP
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX97200AEWC+TCT-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 1.62 to 1.98 volts |
| Output Power | 0.0450 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |