Amplifier IC 1-Channel (Mono) Class AB 8-uMAX-EP|8-uSOP-EP
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9716EUA+-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Output Power | 1.4 watts |