MAX9112EKA+TDKR-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
MAX9112EKA+TDKR-ND
Description
2/0 Driver LVDS SOT-23-8
Request a Quote
Email Supplier
Datasheet
Description
2/0 Driver LVDS SOT-23-8
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
MAX9112EKA+TDKR-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3 to 3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Output Configuration
Noninverting
Output Current
0.3000 amps
Supply Voltage
3 to 42 volts
View Details
Driver Type
High-side
Output Configuration
Noninverting
Supply Voltage
3.5 to 135 volts
View Details
Supply Voltage
4.75 to 5.25 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details