Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX8640ZEXT25+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-TSSOP, SC-88, SOT-363 |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.5 volts |