Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.5A (Switch) 14-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX8627ETD+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-WFDFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 3 to 5.2 volts |