DigiKey Voltage Regulators - DC DC Switching Regulators MAX861CUA+-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX861CUA+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX861CUA+-ND
Voltage Regulators - DC DC Switching Regulators MAX861CUA+-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX861CUA+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 2 volts
IOUT 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC1871IMS-7-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw 50 to 1000 kHz
View Details
DC DC Switching Controllers - 161-LTC3884IRHE-1#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 48-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1879EGN#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1550LCGN#PBF-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Output Voltage -4.8 to -1.23 volts
View Details