DigiKey Voltage Regulators - DC DC Switching Regulators MAX860ISA+-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX860ISA+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX860ISA+-ND
Voltage Regulators - DC DC Switching Regulators MAX860ISA+-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX860ISA+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
IOUT 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LT3482EUD#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 16-WFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT1339CSW#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DC DC Switching Controllers - 161-LTC1625CGN#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3126MPFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details