Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 150mA 6-WLP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX8531EBTGG+T-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WFBGA, WLBGA |
| Special Features | Input Overcurrent Protection |