Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 14-TSSOP-EP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX8527EUD+-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Over Temperature, Short Circuit |