Buck Switching Regulator IC Positive Adjustable 0.25V 4 Output 20A 64-WFBGA, WLBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX77812BEWB+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 64-WFBGA, WLBGA |
| Special Features | Multiple Outputs |
| Output Voltage | 0.2500 to 1.52 volts |