DigiKey Digital to Analog Converters (DAC) MAX7624CPE+-ND

Description
8 Bit Digital to Analog Converter 1 16-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX7624CPE+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX7624CPE+-ND
Digital to Analog Converters (DAC) MAX7624CPE+-ND
8 Bit Digital to Analog Converter 1 16-PDIP

8 Bit Digital to Analog Converter 1 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX7624CPE+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5371BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 80-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5328ARUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5825AWP+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 20-WFBGA, WLBGA
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5820MEUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details