DigiKey
Power Management - Specialized
MAX749ESA+T-ND
Description
LCD Display PMIC 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
LCD Display PMIC 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MAX749ESA+T-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Category
Switching
Package Type
Other; 48-LQFP Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; "12-TSSOP (0.118"", 3.00mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Category
Switching
Output Voltage Type
Fixed
Package Type
Other; 8-WFDFN Exposed Pad
View Details