DigiKey
Power Management - Specialized
MAX749CSA+TCT-ND
Description
LCD Display PMIC 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
LCD Display PMIC 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MAX749CSA+TCT-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Package Type
Other; 16-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Category
Switching
Output Voltage Type
Fixed
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 20-WFQFN, 18 Leads, Exposed Pad
View Details
Regulator Category
Switching
Output Voltage Type
Fixed
Package Type
Other; 8-WFDFN Exposed Pad
View Details