DigiKey
Power Management - Specialized
MAX749CPA+-ND
Description
LCD Display PMIC 8-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LCD Display PMIC 8-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MAX749CPA+-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
DIP; Other; "8-DIP (0.300"", 7.62mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Package Type
Other; 64-LQFP Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details